EN
  • EN
  • DE

JAN1N3070-1

Part No JAN1N3070-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SWITCHING DIODE / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1031670-JAN1N3070-1
Ultra Librarian 3D Model Ultra Librarian JAN1N3070-1 CAD Model

Description

The JAN1N3070-1 is a high-reliability, military-grade voltage regulator diode from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is specifically designed to meet the stringent requirements of the aerospace and defense industries, offering both durability and performance in the most demanding environments.

With its robust design, the JAN1N3070-1 ensures stable voltage regulation, precision, and a high degree of protection against transient voltage spikes and surges. This makes it an ideal choice for critical applications where consistent operation and long-term reliability are paramount. The diode is characterized by its ability to handle continuous reverse voltage, which is essential for maintaining consistent performance and protecting sensitive electronic equipment.

The JAN1N3070-1 is part of the JAN (Joint Army/Navy) series, which signifies that it has been manufactured and tested to meet the rigorous standards set by the United States Department of Defense. This includes passing stringent tests for thermal shock, mechanical shock, vibration, and moisture resistance, ensuring that the diode can withstand extreme conditions without failure.

This diode features a glass body, which provides superior hermetic sealing and protection against environmental factors such as humidity and temperature extremes. The glass construction also offers excellent insulation and enhances the overall reliability of the component. Additionally, the JAN1N3070-1 has a low forward voltage drop, which contributes to its high efficiency and helps to minimize power loss in a circuit.

The JAN1N3070-1 is available in a variety of package options to accommodate different mounting and space requirements. Its compatibility with high-temperature soldering processes makes it easy to integrate into various electronic assemblies. Whether used in satellites, military vehicles, or avionics, the JAN1N3070-1 from Microchip Technology is a trusted and proven solution for voltage regulation in the most critical applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4699 $72.4699
2+ $59.4624 $118.9248
4+ $57.6042 $230.4168
5+ $55.7461 $278.7305
6+ $53.8878 $323.3268
8+ $48.3132 $386.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess