EN
  • EN
  • DE

FP2 D3002

Part No FP2 D3002
Manufacturer TE Connectivity
Catalog OEM Parts (F - I)
Description Relay, Pcb Dpco 12Vdc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 140 mW
Coil Resistance 1.028 kΩ
Coil Voltage (DC) 12 V
Contact Material Gold, Silver
Contact Plating Gold
Depth 6 mm
Height 5.65 mm
Lead Pitch 2.54 mm
Length 10 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -55 °C
Mount PCB
Number of Pins 10
RoHS Compliant
Row Spacing 7.62 mm
Switching Voltage 250 V
Termination Through Hole
Weight 2 g
Width 9.02 mm
Win Source Part Number 1059587-FP2 D3002
Categories OEM Parts(F-I)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FP2 D3002 CAD Model

Description

The TE Connectivity FP2 D3002 is a PCB mounted, through-hole switch with a row spacing of 7.62 mm.

  • Contact Material: gold and silver
  • Contact Plating: gold
  • Coil Resistance: 1.028 kΩ
  • Switching Voltage: 250 V
  • Coil Power: 140 mW
  • Height: 5.65 mm
  • Weight: 2 g
  • Number of Pins: 10
  • Width: 9.02 mm
  • Depth: 6 mm
  • Coil Voltage (DC): 12 V
  • Lead Pitch: 2.54 mm
  • RoHS: RoHS compliant
  • Category: suitable for OEM parts (F-I) category.
  • Alternative Parts: (cross-reference) of FP2 D3002FP2 D3002. and FP2-D3002. and FP2D3002.
  • Supply and Demand: It is currently facing a shortage of supply and demand.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess