EN
  • EN
  • DE

FN7511-10-M3

Part No FN7511-10-M3
Manufacturer TE Connectivity
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 4700PF 1KV AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 4700 pF
Tolerance ±20%
Voltage - Rated 1000V (1kV)
Current 10 A
DC Resistance (DCR) (Max) 0.8mOhm (Typ)
Temperature Range - Operating -40°C ~ 100°C
Ratings Y2
Case / Package Axial - Threaded Terminals
Size / Dimension 0.663" Dia x 2.244" L (16.85mm x 57.00mm)
Thread Size M10x1
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1527309-FN7511-10-M3
Ultra Librarian 3D Model Ultra Librarian FN7511-10-M3 CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
CAP FEEDTHRU 1UF 20% 4V 0402
Lowest to $0.0192
Murata Electronics North America
Need more? Email Us
AVX Corporation
CAP FEEDTHRU 1000PF 50V 0805
Need more? Email Us
API Technologies Corp
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 0.022UF 25V 0805
Lowest to $0.6622
Murata Electronics North America
Cap Feed Through 470pF 50VDC 20% Flat 0805 125°C / CAP FEEDTHRU 470PF 20% 50V 0805
Lowest to $0.1256
Murata Electronics North America
CAP FEEDTHRU 0.1UF 20% 16V 0603
Lowest to $0.0381
AVX Corporation
CAP FEEDTHRU 0.047UF 50V 0612
Lowest to $1.9589
Murata Electronics North America
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess