EN
  • EN
  • DE

FC2311-0000-0250-L

Part No FC2311-0000-0250-L
Manufacturer TE Connectivity
Catalog Force Sensors
Description SENSOR FORCE LOAD CELL 250LBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Operating Force 113.4kgf (250lbs)
Output 100mV
Sensor Type Load Cell
Accuracy ±1%
Compensated Temperature 0°C ~ 50°C
Voltage - Supply 2V ~ 10V
Actuator Type Pushbutton
Actuator Style/Size Round, 8mm
Includes Sensor
Temperature Range - Operating -40°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599348-FC2311-0000-0250-L
Ultra Librarian 3D Model Ultra Librarian FC2311-0000-0250-L CAD Model

Description

N

You May Also Be Interested in

Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 100LBS
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Need more? Email Us
Honeywell
FMA SERIES FORCE SENSOR, COMPENS / Force Sensing Resistor Force Sensor 2.54kgf (6lbs)
Need more? Email Us
TE Connectivity
SENSOR FORCE LOAD CELL 3.3LBS
Need more? Email Us
Honeywell Sensing and Productivity Solutions T&M
SENSOR FORCE LOAD CELL 500LBS
Need more? Email Us
Honeywell
SENSOR FORCE UNCOMPENSATED 1.5KG
Need more? Email Us
Honeywell
SENSOR FORCE SENSING RES 0-5N
Need more? Email Us
TE Connectivity
SENSOR TENSE LOAD CELL
Lowest to $10.5941
TE Connectivity
FC23 AMPLIFIED 2FT CABLE 250L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess