Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity
Series HC
Package Bulk
Product Status Active
Label Type Heat Shrinkable
Label Size 0.12" W x 1.50" L (3.0mm x 38.0mm); Cable O.D. 0.07" ~ 0.11" (1.8mm ~ 2.8mm)
Color Orange
Material Polyolefin (PO), Irradiated
Temperature Range - Operating -55°C ~ 135°C
Base Product Number EC70
Standard Package 1,100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1050934-EC7059-000
Ultra Librarian 3D Model Ultra Librarian EC7059-000 CAD Model

Description

The HC series heat shrinkable label is a reliable solution for cable and wire management.

  • Material: Polyolefin (PO) and Irradiated
  • Temperature Range: -55°C to 135°C
  • Size: 0.12" W x 1.50" L (3.0mm x 38.0mm)
  • Suitable Cable Diameter: 0.07" ~ 0.11" (1.8mm ~ 2.8mm)
  • Color: Orange

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K / White Heat Shrinkable Label 1.00" x 1.97" (25.4mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-1K-1-2.0-9
TE Connectivity
Wire Labels & Markers D-SCE-1K-2
Need more? Email Us
ECAD model for D-SCE-1K-25-50-5
TE Connectivity
D-SCE-1K-6.4-50-S1-2-CS876
Need more? Email Us
ECAD model for D-SCE-1K-6.4-50-S1-2-CS876
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
ECAD model for 251895-000
TE Connectivity
D-SCE-1K-6.4-50-S1-1-CS876
Need more? Email Us
ECAD model for D-SCE-1K-6.4-50-S1-1-CS876
Weidmuller
LABEL STANDARD 0.18" X 0.71" WHT
Need more? Email Us
ECAD model for 1718431044
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.38" x 1.97" (9.5mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-3/8-2.0-9
TE Connectivity
Wire Labels & Markers HS-SLV 1/4
Need more? Email Us
ECAD model for 3906690001
TE Connectivity
TMS-SCE-1K-1/8-7-PB-CS7783
Need more? Email Us
ECAD model for TMS-SCE-1K-1/8-7-PB-CS7783

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention