Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Label Type Heat Shrinkable
Label Size 0.09" W x 1.50" L (2.4mm x 38.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
Color Blue
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T200, T312M, T312Mi, T2212, T3212, T3224, TE3112, TE3124 Thermal Transfer Printers
Temperature Range - Operating -55°C ~ 135°C
Base Product Number EC70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Standard Package 2,100
Win Source Part Number 968299-EC7007-000
Ultra Librarian 3D Model Ultra Librarian EC7007-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection EC7007-000 is a high-quality label designed for use in cables and wires management.

  • Material: Polyolefin (PO)
  • Flame-Retardant: Yes
  • Irradiated: Yes
  • Temperature Range: -55°C to 135°C
  • Suitable for Use With: T200, T312M, T312Mi, T2212, T3212, T3224, TE3112, and TE3124 Thermal Transfer Printers
  • Package: Bulk
  • Quantity per Package: 2,100
  • Label Size: 0.09" W x 1.50" L (2.4mm x 38.0mm); Cable O.D. 0.06" ~ 0.63" (1.4mm ~ 16.0mm)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Phoenix Contact
SHRINK SLEEVE ROLL YEL THERMOMAR
Need more? Email Us
ECAD model for 0803106
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.75" x 1.97" (19.0mm x 50.0mm)
Need more? Email Us
ECAD model for HT-SCE-3/4-2.0-0
HellermannTyton
LABEL SELF LAMINATNG 2X7.44" WHT / White Self Laminating Label 2.00" x 7.44" (50.8mm x 188.9mm)
Need more? Email Us
ECAD model for TAG7-100
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Lowest to $0.5716
ECAD model for TMS-SCE-1/4-2.0-9
TE Connectivity
TMS-SCE-2X-1K-1/2-4-CS9364
Need more? Email Us
ECAD model for TMS-SCE-2X-1K-1/2-4-CS9364
TE Connectivity
Wire Labels & Markers HT-SCE-1K-
Need more? Email Us
ECAD model for HT-SCE-1K-1/8-2.0-6
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.38" x 1.97" (9.5mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-3/8-2.0-9
TE Connectivity
LABEL HEAT SHRINKABLE GREEN
Need more? Email Us
ECAD model for CN3059-000
Weidmuller
LABEL STANDARD 0.16" X 0.79" WHT
Need more? Email Us
ECAD model for 1680411044

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention