EN
  • EN
  • DE

EC5859-000

Part No EC5859-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC11561928
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050918-EC5859-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EC5859-000 CAD Model

Description

The EC5859-000 is a product manufactured by TE Connectivity. While specific details are scarce without further information, it most likely belongs to their range of connectors, sensors, or other electronic components. TE Connectivity is a global provider of connectivity and sensor solutions, making components for diverse industries like automotive, aerospace, industrial equipment, and communications.

Applications

Due to the limited publicly available information on this specific part number (EC5859-000), it's challenging to pinpoint exact applications. However, based on TE Connectivity's product range, it's likely used in one or more of the following applications:

  • Automotive wiring harnesses: Connecting various electronic control units (ECUs) and sensors in vehicles.
  • Industrial control systems: Providing reliable connections in harsh industrial environments.
  • Aerospace and defense equipment: Ensuring secure and durable connections in critical applications.
  • Data and telecommunications infrastructure: Supporting high-speed data transmission in network equipment.
  • Consumer electronics: Used in a variety of consumer devices requiring robust and reliable connections.

Features (Likely)

Based on similar TE Connectivity products, potential features of EC5859-000 may include:

  • High reliability: Designed for long-term performance in demanding environments.
  • Durable construction: Made from high-quality materials to withstand vibration, shock, and temperature variations.
  • Secure locking mechanism: Ensures a stable connection and prevents accidental disconnections.
  • Compact design: Allows for high-density packaging.
  • Environmental protection: Sealed or shielded to protect against moisture, dust, and electromagnetic interference.

Benefits (Likely)

Potential benefits derived from using EC5859-000 may include:

  • Improved system performance: Reliable connections minimize signal loss and ensure optimal data transmission.
  • Reduced downtime: Durable construction and secure locking mechanisms prevent failures and minimize maintenance.
  • Increased safety: Robust design protects against hazards in demanding environments.
  • Simplified installation: User-friendly design facilitates quick and easy installation.
  • Lower total cost of ownership: High reliability and long lifespan reduce the need for replacements and repairs.

Additional Details

Without specific datasheets or documentation, it's difficult to provide precise technical specifications for EC5859-000. To obtain detailed information, it is highly recommended to consult TE Connectivity's official website or contact their customer support. Specific details such as material composition, voltage/current rating, operating temperature range, and mating connector compatibility can be obtained directly from the manufacturer.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess