EN
  • EN
  • DE

EC1595-000

Part No EC1595-000
Manufacturer TE Connectivity
Catalog Markers
Description MARKER ZTYPE STRT B LEGEND WH / Cable Markers Pre-Marked Push On White Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series Z
Packaging 250 per Box
Type Wire Marker, Push On
Size 0.24" L (6.0mm)
Cable Diameter 0.31" ~ 0.50" (7.9mm ~ 12.7mm)
Legend B
Color White
Material Poly-Vinyl Chloride (PVC)
Operating Temperature Range -45°C ~ 70°C
Win Source Part Number 770844-EC1595-000
Popularity Medium
Supply and Demand Status Limited
Family Name EC1595
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian EC1595-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection 770844-EC1595-000 is a medium popularity electronic component.

  • Series: Z
  • Component Type: Wire marker
  • Type: Push on
  • Color: White
  • Operating Temperature: -45°C ~ 70°C
  • Material: Poly-vinyl chloride (PVC)
  • Size: 0.24" L (6.0mm)
  • Legend: B
  • Family Name: EC1595
  • Cable Diameter: 0.31" ~ 0.50" (7.9mm ~ 12.7mm)
  • Supply and Demand Status: Limited
  • Halogen-Free Compliant: No
  • Country of Origin: Czech Republic
  • Estimated EOL Date: 2024

You May Also Be Interested in

3M
Lowest to $7.8355
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $7.1550
Panduit Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess