Products specifications Report Issue?

Connector Type Plug Housing
Type For Male Pins
Number of Positions 1 (Power)
Contact Type Crimp
Contact Size 8 Power
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock
Orientation A
Shell Material Polyamide (PA46), Nylon 4/6, Glass Filled
Housing Color Gray
Ingress Protection IP68/IP6K9K
Features Cap (Cover)
Shielding Unshielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1611332-DTSK06-1-08SA
Ultra Librarian 3D Model Ultra Librarian DTSK06-1-08SA CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSNG MALE 2POS PNL MNT
Need more? Email Us
ECAD model for 1445538-3
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 24POS PNL MT
Need more? Email Us
ECAD model for JR25RK-24SC
Bulgin
CONN RCPT HSG MALE 10POS PNL MT
Need more? Email Us
ECAD model for PX0412/10P
TE Connectivity
REC, 16P, BLK, N, RNG, 12, P
Need more? Email Us
ECAD model for HDP24-24-16PN-L017
Amphenol
CONN PLUG HSG FMALE 16POS INLINE
Need more? Email Us
ECAD model for C01610D0150021
TE Connectivity
CONN RCPT HSG MALE 21POS PNL MNT
Need more? Email Us
ECAD model for HD34-24-21PN-059
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
ECAD model for D38999/32W15R
Bulgin
CONN INSERT FMALE 8POS
Need more? Email Us
ECAD model for 12735/1
TE Connectivity
CONN RCPT HSNG MALE 23POS PNL MT
Need more? Email Us
ECAD model for HDP24-24-23PN

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention