EN
  • EN
  • DE
  • IT

D455583001

Part No D455583001
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55D4124-24-6/9-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976338-D455583001
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D455583001 CAD Model

Description

The TE Connectivity D455583001 is a fiber optic cable designed for high-speed data transmission and reliable performance in various networking applications. Fiber optic cables like the D455583001 utilize light signals to transmit data, offering significant advantages over traditional copper cables, including higher bandwidth, lower signal attenuation, and immunity to electromagnetic interference.

Applications:

  • Telecommunications Networks: Used in backbone networks and long-distance communication links to transmit large amounts of data quickly and efficiently.
  • Data Centers: Employed for interconnecting servers, storage devices, and network switches to support high-bandwidth applications and cloud computing.
  • Local Area Networks (LANs): Integrated into enterprise networks to provide reliable and high-speed connectivity for workstations, servers, and other network devices.
  • Fiber-to-the-Home (FTTH): Utilized in residential broadband services to deliver high-speed internet, video, and voice services to subscribers.
  • Industrial Automation: Implemented in industrial environments to connect sensors, controllers, and other devices, ensuring reliable data transmission in harsh conditions.

Features:

  • High Bandwidth Capacity: Supports high data transmission rates, enabling the transfer of large amounts of information quickly and efficiently.
  • Low Signal Attenuation: Minimizes signal loss over long distances, ensuring reliable communication without the need for repeaters.
  • Electromagnetic Interference (EMI) Immunity: Resistant to interference from electromagnetic fields, ensuring stable and reliable data transmission in noisy environments.
  • Compact and Lightweight: Easier to handle and install compared to traditional copper cables.
  • Durable Construction: Designed to withstand harsh environmental conditions, including temperature variations, humidity, and physical stress.

Benefits:

  • Improved Network Performance: Enables faster data transfer rates and reduced latency, improving the overall performance of networks and applications.
  • Increased Reliability: Provides stable and reliable communication links, minimizing downtime and ensuring consistent performance.
  • Enhanced Security: Offers greater security compared to copper cables, as it is more difficult to tap into fiber optic cables without detection.
  • Cost-Effectiveness: Reduces maintenance costs due to its long lifespan and resistance to environmental factors.
  • Future-Proofing: Supports future network upgrades and advancements in data transmission technologies.

Additional Details: While specific technical specifications may vary based on the exact model, fiber optic cables generally consist of a core made of glass or plastic, surrounded by a cladding material that reflects light back into the core. They are available in various types, including single-mode and multi-mode fibers, each optimized for different applications and distances. TE Connectivity is a reputable manufacturer known for producing high-quality and reliable connectivity solutions, making the D455583001 a dependable choice for various fiber optic applications.

You May Also Be Interested in

HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.07/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.070" (1.78mm), 0.105" (2.67mm)
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess