EN
  • EN
  • DE

D-150-0378

Part No D-150-0378
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Solder Sleeves & Shield Tubing D-150-0378
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1055488-D-150-0378
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D-150-0378 CAD Model

Description

The D-150-0378 is a fiber optic cable manufactured by TE Connectivity. It is designed for high-speed data transmission in various networking and communication applications. Fiber optic cables offer several advantages over traditional copper cables, including higher bandwidth, lower signal attenuation, and immunity to electromagnetic interference (EMI). This cable is typically used in environments where reliable and high-performance data transmission is critical.

Applications

  • Data centers
  • Telecommunications networks
  • Local area networks (LANs)
  • Storage area networks (SANs)
  • High-speed data links

Features

  • High bandwidth: Supports high-speed data transmission.
  • Low signal attenuation: Minimizes signal loss over long distances.
  • Immunity to EMI: Prevents interference from electromagnetic sources.
  • Durable construction: Built to withstand harsh environments.
  • Various connector options: Available with different connector types for various applications.

Benefits

  • Improved data transmission: High bandwidth and low attenuation enable reliable high-speed data transmission.
  • Increased system reliability: Immunity to EMI ensures reliable operation in noisy environments.
  • Longer transmission distances: Low signal attenuation allows for longer cable runs.
  • Enhanced system performance: High-speed data transmission improves overall system performance.
  • Versatile application: Suitable for a wide range of networking and communication applications.

Additional Details

The D-150-0378 fiber optic cable typically consists of a core, cladding, and a protective outer jacket. The core is made of glass or plastic and is responsible for transmitting the light signals. The cladding surrounds the core and helps to confine the light within the core. The outer jacket provides mechanical protection for the cable. The cable is available in various lengths and with different connector types, such as LC, SC, and ST connectors. When selecting a fiber optic cable, consider the data transmission requirements, the distance of the cable run, and the environmental conditions.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 16 Position Cable Assembly Rectangular Socket to Socket 1.29' (393.70mm)
Need more? Email Us
Molex, LLC
Cable Assembly PVC 8AWG 0.3m 1 Position Crimp Terminal to 1 Position Crimp Terminal Plug-Plug Bag
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 26AWG BLK / 26 AWG Hook-Up, Dual Wall Wire 7/34 Black 600V
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 34 Position Cable Assembly Rectangular Socket to Cable 2.75' (838.20mm)
Need more? Email Us
Molex, LLC
Cable Assembly, PicoBlade Receptacle - PicoBlade Receptacle, 8 Circuits, 150mm, Black
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 3m 18AWG Circular 3 POS F Mini-Change®
Need more? Email Us
TE Connectivity
High Performance Cable 5Conductors 16AWG Tin Plated Copper White 600Vac
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess