EN
  • EN
  • DE

CXA-0207-8-2/4/6-9

Part No CXA-0207-8-2/4/6-9
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCCXA-0207-8-2/4/6-9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053866-CXA-0207-8-2/4/6-9
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXA-0207-8-2/4/6-9 CAD Model

Description

The CXA-0207-8-2/4/6-9 is a fiber optic cable assembly manufactured by TE Connectivity. These assemblies are designed for high-performance data transmission and are commonly used in various telecommunications, data networking, and industrial applications. The specific configuration, denoted by “8-2/4/6-9,” suggests different possible lengths and connector configurations within the CXA-0207 series.

Applications:

  • Telecommunications: Used in fiber optic networks for transmitting voice, video, and data signals.
  • Data Centers: Connects servers, switches, and storage devices within data centers for high-speed data transfer.
  • Enterprise Networks: Provides reliable connectivity for network infrastructure in office buildings and campuses.
  • Industrial Automation: Enables data communication and control in automated manufacturing and processing environments.
  • Medical Imaging: Supports the transfer of high-resolution images in medical diagnostic equipment.

Features:

  • Fiber Optic Technology: Utilizes optical fibers for high-bandwidth, low-loss data transmission.
  • Low Insertion Loss: Minimizes signal attenuation for improved data transfer efficiency.
  • High Return Loss: Reduces signal reflections for enhanced signal integrity.
  • Durable Construction: Designed to withstand harsh environmental conditions and physical stress.
  • Various Connector Options: Available with different connector types (e.g., LC, SC, ST) to suit various application requirements.
  • Customizable Lengths: Offered in various lengths to accommodate different installation scenarios.

Benefits:

  • High Bandwidth: Supports high data rates, enabling fast and efficient data transmission.
  • Long Distance Transmission: Allows for data transmission over long distances without significant signal degradation.
  • Immunity to Electromagnetic Interference (EMI): Provides reliable data transmission in environments with high levels of EMI.
  • Secure Data Transfer: Offers enhanced security compared to copper-based cables, making it suitable for sensitive data.
  • Reliable Performance: Delivers consistent and dependable data transmission in demanding applications.

Additional Details:

TE Connectivity's CXA series fiber optic cables are manufactured to meet industry standards for performance and reliability. The cable assemblies are typically tested for insertion loss, return loss, and other critical parameters to ensure optimal performance. The specific fiber type (e.g., single-mode or multi-mode) and connector types will vary depending on the exact configuration of the CXA-0207-8-2/4/6-9 cable. It’s important to consult the product datasheet or TE Connectivity’s specifications for detailed technical information.

You May Also Be Interested in

TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
Thomas & Betts
Heat Shrink Tubing ST Cross Linked Polyolefin Green/Yellow Stripe Thin T/R
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55PC6146-18-2/6- 4CS2502
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 18 AWG Braid
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess