EN
  • EN
  • DE

CV0104-000

Part No CV0104-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Shrink Boot Adapters 180° 15 Shell Size Zinc Cobalt Over Electroless Nickel Aluminum Alloy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
ELV Non-Compliant
Length 31.75 mm
Material Aluminium
Maximum Operating Temperature 175 °C
Min Operating Temperature -65 °C
Orientation Straight
Plating Zinc
RoHS Non-Compliant
Wire/Cable Diameter 12.7 mm
Win Source Part Number 999492-CV0104-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CV0104-000 CAD Model

Description

This TE Connectivity product is an OEM part made of aluminum material with a zinc plating.

  • Material: Aluminum
  • Plating: Zinc
  • Color: Green
  • Length: 31.75mm
  • Orientation: Straight
  • Type: OEM part
  • Wire/Cable Diameter: 12.7mm
  • Maximum Operating Temperature: 175°C
  • Compliance: Non-compliant with RoHS and ELV regulations

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess