EN
  • EN
  • DE

CRGCQ0402J470R

Part No CRGCQ0402J470R
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description RES 470 OHM 5% 1/16W 0402 / 470 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series CRGCQ
Package Tape & Reel
Resistance 470 Ohms
Tolerance ±5%
Power (Watts) 0.063W, 1/16W
Composition Thick Film
Features Automotive AEC-Q200, Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0030
Other Names 1-2176338-7,A130046DKR,A130046CT,A130046TR
Standard Package 10,000
Win Source Part Number 958339-CRGCQ0402J470R
Ultra Librarian 3D Model Ultra Librarian CRGCQ0402J470R CAD Model

Description

The Panasonic CRGCQ0402J470R resistor is a chip resistor that is surface mount compatible.

  • Series: CRGCQ
  • Automotive: AEC-Q200
  • Moisture Resistant: Yes
  • Package: Tape and Reel
  • Standard Package: 10,000
  • Tolerance: ±5 percent
  • Temperature Coefficient: ±100ppm/°C
  • Ratings: AEC-Q200
  • Power: 0.063W or 1/16W
  • Composition: Thick Film
  • Number of Terminations: 2
  • Resistance: 470 Ohms
  • Package/Case: 0402 (1005 Metric)
  • Supplier Device Package: 0402
  • Operating Temperature Range: -55°C to 155°C
  • Height Seated (Max): 0.016 inches (0.40mm)
  • Dimension: 0.039 inches L x 0.020 inches W (1.00mm x 0.50mm)
  • Alternative Parts (Cross-Reference): CRGCQ0402J470R1-2176338-7, A130046DKR, A130046CT, A130046TR
  • MSL Level: 1, which is unlimited
  • REACH Status: Vendor Undefined
  • HTSUS: 8533.21.0030
  • Other Names: 1-2176338-7, A130046DKR, A130046CT, A130046TR

You May Also Be Interested in

Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17,245+ $0.0029 $50.0105
41,670+ $0.0024 $100.0080
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
113,640+ $0.0022 $250.0080
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,245 pieces
MOQ: 17245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess