EN
  • EN
  • DE

CP5807-000

Part No CP5807-000
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description LABEL HEAT SHRINKABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity
Series TMS-SCE
Package Tape & Box (TB)
Product Status Active
Label Type Heat Shrinkable
Base Product Number CP58
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 916109-CP5807-000
Ultra Librarian 3D Model Ultra Librarian CP5807-000 CAD Model

Description

The TMS-SCE series from TE Connectivity is a heat shrinkable label designed for use in cable and wire management.

  • Standard Package: 5,000 pieces
  • Compatibility: compatible with TE Connectivity products
  • Product Status: active product

You May Also Be Interested in

Brady Corporation
XPERT PERMASLEEVE WHT.187"DIA X
Need more? Email Us
Brady Corporation
LABEL WHITE/CLEAR 1=250PCS / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
TE Connectivity
SP050100WE10 / Label
Need more? Email Us
TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
TE Connectivity
LABEL DIE-CUT 3" X 2" CLR / Clear Die-Cut Label 3.00" x 2.00" (76.2mm x 50.8mm)
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE BLACK / Black Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/4-6 / Label
Need more? Email Us
Brady Corporation
SLEEVE, 1 IN DIA X 2 IN W / Label
Need more? Email Us
Brady Corporation
SLEEVE, 0.375" DIA X 1"W 1=80PCS / Black, White Heat Shrinkable Label 1.00" W x 0.38" Dia (25.4mm x 9.5mm); Cable O.D. 0.13" ~ 0.32" (3.2mm ~ 8.1mm)
Lowest to $159.6969

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess