EN
  • EN
  • DE

CN400

Part No CN400
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN N PLUG STR CRIMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr TE Connectivity
Package Bulk
Product Status Active
Connector Style N Type
Connector Type Plug, Male Pin
Contact Termination Crimp
Mounting Type Free Hanging (In-Line)
Cable Group ATX-400
Fastening Type Threaded
Number of Ports 1
Housing Color Silver
Body Finish Nickel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 867025-CN400
Ultra Librarian 3D Model Ultra Librarian CN400 CAD Model

Description

The 867025-CN400 is a coaxial connector assembly from TE Connectivity.

  • Connector Type: Plug with male pin contacts
  • Fastening Type: Threaded
  • Category: Coaxial Connectors (RF)
  • Connector Style: N Type
  • Shielding: Unshielded
  • Housing Color: Silver
  • Contact Termination: Crimp
  • Package: Bulk
  • Mounting: Free Hanging (In-Line)
  • HTSUS Code: 8536.69.4010
  • Manufacturer: TE Connectivity
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441
Amphenol
CONN SMA PLUG STR 50OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4677 $59.7416
19+ $6.1274 $116.4206
30+ $5.9359 $178.0770
41+ $5.7444 $235.5204
52+ $5.5529 $288.7508
70+ $4.9785 $348.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess