EN
  • EN
  • DE

CN3110-000

Part No CN3110-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Win Source Part Number 1052796-CN3110-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN3110-000 CAD Model

Description

The CN3110-000 is a product from TE Connectivity. Precise details are scarce, but based on TE Connectivity's product line, it is likely a connector or related connectivity component. TE Connectivity is a major provider of connectivity and sensor solutions designed to handle the flow of power and data in various applications.

Applications

Without specific data, applications for TE Connectivity connectors might include:

  • Industrial Automation: Connecting sensors, actuators, and control systems.
  • Automotive: Interconnecting ECUs, sensors, and wiring harnesses.
  • Aerospace: Providing reliable connections in avionics systems.
  • Data Communication: Connecting network devices and servers in data centers.
  • Consumer Electronics: Interconnecting components in consumer devices.

Features

Typical features in TE Connectivity's connector products may include:

  • High Reliability: Consistent performance in harsh environments.
  • Durable Construction: Made from high-quality materials for long-term use.
  • Various Mounting Options: Different mounting styles for various applications.
  • Range of Sizes and Configurations: Available in different sizes and pin counts.
  • Industry Standards Compliance: Meets relevant industry standards.

Benefits

Benefits of using a TE Connectivity connector like CN3110-000 could include:

  • Improved System Performance: Reliable signal and power transmission.
  • Reduced Downtime: Minimizes connection failures.
  • Simplified Assembly: Easy to assemble.
  • Enhanced Safety: Compliant with industry standards.
  • Cost Savings: Reduces maintenance and replacement costs.

Additional Details

Specific technical data for the CN3110-000 is unavailable. TE Connectivity connectors typically offer options like different plating materials, housing materials, and environmental ratings. Exact specifications depend on the application. Consult the official datasheet or TE Connectivity directly for detailed information. Further research is needed to determine this connector's properties definitively.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess