EN
  • EN
  • DE

CJ4311-000

Part No CJ4311-000
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description 44A0212-10-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number CJ43
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.3040
Win Source Part Number 444047-CJ4311-000
Ultra Librarian 3D Model Ultra Librarian CJ4311-000 CAD Model

Description

The 444047-CJ4311-000 is a single conductor cable designed for hook-up wire applications.

  • Series: CJ43
  • Package: Bulk
  • Manufacturer: TE Connectivity
  • Status: Active

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
Alpha Wire
HOOK-UP STRND 18AWG SLATE 100' / 18 AWG Hook-Up Wire 16/30 Slate 300V 100.0' (30.5m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 20AWG WHT 5000' / 20 AWG Hook-Up, Dual Wall Wire 19/32 White 600V 5000' (1524.0m)
Lowest to $0.9600
Alpha Wire
CBL 1 COND 20AWG 600V SLATE 100' / 20 AWG Hook-Up, Shielded Wire 19/32 Slate 600V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP SOLID 20AWG GRN 100' / 20 AWG Hook-Up Wire Solid Green 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 12AWG BROWN 1=1FT / 12 AWG Hook-Up Wire 37/28 Brown 600V Enter Number of Feet in Order Quantity
Need more? Email Us
Alpha Wire
HOOKUP STRND 16AWG WHT/GRY 1000' / 16 AWG Hook-Up Wire 19/29 White, Gray Stripe 600V 1000.0' (304.8m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0614 $64.2456
9+ $13.1786 $118.6074
14+ $12.7674 $178.7436
19+ $12.3550 $234.7450
25+ $11.9427 $298.5675
33+ $10.7080 $353.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess