EN
  • EN
  • DE

CJ1812-000

Part No CJ1812-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Hook-up Wire A011122920CS3144L193 PRICE PER FOOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979963-CJ1812-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ1812-000 CAD Model

Description

The CJ1812-000 is a fiber optic cable from TE Connectivity that is designed for use in cables and wires.

  • RoHS Compliant: No
  • Packaging: Bulk
  • Standard Quantity: 200
  • Supply and Demand: Shortage

You May Also Be Interested in

TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
Amphenol
Mm Fo Dual Fc / Dual Lc 1 M
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 8AWG WHT 100' / 8 AWG Hook-Up, Dual Wall Wire 133/29 White 600V 100.0' (30.5m)
Need more? Email Us
Thomas & Betts
Cable Tie, Toughened Molding Nylon 6.6, Black, Weather Stabilized, 14.21"L, 50lbs
Need more? Email Us
Panduit Corp
Wire Ducting & Raceways 12 Fiber OM4 Plenum Rated Female MTP/MP
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 3m 18AWG Circular 3 POS F Mini-Change®
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess