EN
  • EN
  • DE

CFR25J100R

Part No CFR25J100R
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 100 OHM 5% 1/3W AXIAL / 100 Ohms ±5% 0.333W, 1/3W Through Hole Resistor Axial Carbon Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series CFR25, Neohm
Package Tape & Box (TB)
Resistance 100 Ohms
Tolerance ±5%
Power (Watts) 0.333W, 1/3W
Composition Carbon Film
Temperature Coefficient 0/ -450ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.098" Dia x 0.268" L (2.50mm x 6.80mm)
Number of Terminations 2
Base Product Number CFR25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.10.0065
Other Names 1623930-2,1623930-2-ND
Standard Package 8,000
Win Source Part Number 1087740-CFR25J100R
Ultra Librarian 3D Model Ultra Librarian CFR25J100R CAD Model

Description

The Neohm CFR25J100R is a through-hole resistor with a resistance of 100 Ohms and a tolerance of ±5%. Neohm is the manufacturer.

  • Resistance: 100 Ohms
  • Tolerance: ±5%
  • Power Rating: 0.333W (1/3W)
  • Temperature Coefficient: 0/-450ppm/°C
  • Operating Temperature Range: -55°C to 155°C
  • Package/Case: Axial
  • Height-Seated (Max): -
  • Standard Package: 8,000
  • Alternative Parts (Cross-Reference): CFR16J100R, CFR50J100R, CF14JB100R, CF12JB100R, CF14JT100R, CFR-25JT-52-100R, CF12JT100R, and CFR-50JT-52-100R1623930-2

You May Also Be Interested in

VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Yageo
RES 10K OHM 5% 1/4W AXIAL
Lowest to $0.0081
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess