EN
  • EN
  • DE

CCR24K7KB

Part No CCR24K7KB
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description RES 4.7K OHM 10% 2W AXIAL / 4.7 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr TE Connectivity Passive Product
Series CCR, CGS
Package Bulk
Resistance 4.7 kOhms
Tolerance ±10%
Power (Watts) 2W
Composition Ceramic
Features Pulse Withstanding
Temperature Coefficient ±1300ppm/°C
Temperature Range - Operating -40°C ~ 200°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.276" Dia x 0.748" L (7.00mm x 19.00mm)
Number of Terminations 2
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0090
Other Names 1-1623720-1,1-1623720-1-ND
Standard Package 1,000
Win Source Part Number 1087129-CCR24K7KB
Ultra Librarian 3D Model Ultra Librarian CCR24K7KB CAD Model

Description

The TE Connectivity Passive Product CCR24K7KB is a through hole resistor with a resistance of 4.7 kOhms and a power rating of 2W.

  • Resistance: 4.7 kOhms
  • Power Rating: 2W
  • Tolerance: ±10%
  • Temperature Coefficient: ±1300ppm/°C
  • Application: Pulse withstanding
  • Package: Bulk
  • Standard Package: 1,000
  • Temperature Range: -40°C to 200°C
  • Compliance: EAR99
  • Cross-Reference: ROX2SJ4K7, CBT50J4K7, ROX1SJ4K7, CF14JT4K70, CF18JT4K70, CFM14JT4K70, OY472KE, OX472KE, 1879353-2, 1879351-6, and EP9WS4K7J1-1623720-1.

You May Also Be Interested in

Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Caddock Electronics Inc.
RES 75 OHM 1% 15W TO126
Lowest to $9.5454
Yageo
RES 4.7K OHM 5% 1/4W AXIAL
Lowest to $0.0192
Bourns Inc.
RES 0.5 OHM 1% 20W TO220-2
Lowest to $4.9135
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess