EN
  • EN
  • DE

CC9128-000

Part No CC9128-000
Manufacturer TE Connectivity
Catalog Markers
Description Heat Shrinkable Wire Identification Sleeve 2: 1 Ratio Polyolefin Red 3.18mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
ELV Compliant
Material Polyolefin
Max Operating Temperature -135 °C
Min Operating Temperature -55 °C
RoHS Non-Compliant
Win Source Part Number 1209110-CC9128-000
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC9128-000 CAD Model

Description

The TE Connectivity's electronic component with the Win Source Part Number 1209110-CC9128-000 is a red-colored marker made of polyolefin material.

  • Popularity: Medium
  • Supply and Demand: Limited
  • ELV Compliant: Yes
  • RoHS Compliant: Non-Compliant
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: -135 °C

You May Also Be Interested in

3M
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to $7.8355

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess