EN
  • EN
  • DE
  • IT

CC3909-000

Part No CC3909-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description STD POLY MOLDED PARTS / Heat Shrink Molded Boot
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202D2
Type Boot
Shell Size - Insert 53
Features Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant
Color Black
Material Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied 1.470" (37.34mm)
Large Diameter Recovered 1.161" (29.49mm)
Small Diameter Supplied 1.470" (37.34mm)
Small Diameter Recovered 0.409" (10.39mm)
Large Recovered Length 0.551" (14.00mm)
Small Recovered Length 1.000" (25.40mm)
Total Length Recovered 2.240" (56.90mm)
Win Source Part Number 770962-CC3909-000
Popularity Medium
Supply and Demand Status Limited
Family Name CC3909
Introduction Date May 25, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CC3909-000 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine Thermofit 202D2 boot is a high-quality product that is perfect for various applications. It is a black-colored boot that is abrasion-resistant, chemical-resistant, flame-retardant, fluid-resistant, heat-resistant, and strain-resistant.

  • Material: Elastomer, Semi-rigid, Irradiated
  • Shell Size: 53
  • Large Diameter Supplied: 1.470 inches (37.34 mm)
  • Large Diameter Recovered: 1.161 inches (29.49 mm)
  • Small Diameter Supplied: 1.470 inches (37.34 mm)
  • Small Diameter Recovered: 0.409 inches (10.39 mm)
  • Large Recovered Length: 0.551 inches (14.00 mm)
  • Small Recovered Length: 1.000 inches (25.40 mm)
  • Total Length Recovered: 2.240 inches (56.90 mm)
  • Family: CC3909
  • Category: Cables, Wires-Management
  • Introduction Date: May 25, 2007
  • Estimated EOL Date: 2023
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ3 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 3
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 34
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess