EN
  • EN
  • DE
  • IT

CB2676-000

Part No CB2676-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description Cross Referenced to TE CNTY RAYCHEM - Part RYC55/P1324-26-0/9-9CS319
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047419-CB2676-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB2676-000 CAD Model

Description

The TE Connectivity 1047419-CB2676-000 is a fiber optic cable designed for use in various applications, such as in networking and telecommunications.

  • Popularity: Low
  • Supply and Demand Status: Shortage
  • RoHS: Non-compliant
  • Alternative: CB2676-00055/P1324-26-0/9-9CS3192

You May Also Be Interested in

Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Amphenol
Hsd Fsz to Usb L=1080MM / Bag
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Cable 3.42' (1.04m)
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess