EN
  • EN
  • DE

CA4624-000

Part No CA4624-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 6Conductors 28AWG Silver Plated Copper White 600V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Maximum Operating Temperature 200 °C
Min Operating Temperature -65 °C
RoHS Non-Compliant
Wire/Cable Diameter 2.21 mm
Win Source Part Number 968752-CA4624-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA4624-000 CAD Model

Description

The TE Connectivity 968752-CA4624-000 is a white fiber optic cable with a wire/cable diameter of 2.21 mm. It is designed to operate in a temperature range of -65 °C to 200 °C.

  • Wire/Cable Diameter: 2.21 mm
  • Temperature Range: -65 °C to 200 °C
  • RoHS: non-compliant

You May Also Be Interested in

Thomas & Betts
Heat Shrink Tubing ST Cross Linked Polyolefin Green/Yellow Stripe Thin T/R
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 18 AWG Braid
Need more? Email Us
TE Connectivity
Heat Shrink Tubing ST Polyolefin Black Thick Piece
Need more? Email Us
Conxall/Switchcraft
CBL 19POS MALE TO FMALE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
Molex, LLC
Cable Assembly STOOW/TC-ER 1m 10AWG Circular to Circular 4 to 4 POS F-M Quick-Change®
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess