EN
  • EN
  • DE

BTLC2-22-12-1-B

Part No BTLC2-22-12-1-B
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099614-BTLC2-22-12-1-B
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTLC2-22-12-1-B CAD Model

Description

The BTLC2-22-12-1-B is a specific part number for a connector manufactured by TE Connectivity. TE Connectivity is a global leader in connectors and sensors, providing solutions for a wide range of industries. This particular connector is likely designed for specific board-to-board or wire-to-board applications within electronic devices and systems.

Applications

  • Industrial Automation: Used in control systems, sensors, and communication devices within industrial environments.
  • Telecommunications Equipment: Implemented in networking equipment, servers, and other telecommunications infrastructure.
  • Consumer Electronics: Employed in a variety of consumer electronic devices, such as computers, peripherals, and home appliances.
  • Automotive Applications: Integrated into automotive electronic systems for connecting various components.

Features

  • Reliable Connection: Designed to provide a secure and reliable electrical connection.
  • Compact Size: Features a compact design for space-saving applications.
  • Durable Construction: Constructed from high-quality materials to ensure durability and longevity.
  • Easy Installation: Designed for easy and efficient installation.
  • RoHS Compliant: Meets RoHS (Restriction of Hazardous Substances) standards, ensuring environmental compliance.

Benefits

  • Improved System Reliability: Provides a reliable connection, reducing the risk of system failures.
  • Space Savings: Compact design allows for efficient use of space in electronic devices.
  • Long-Term Durability: Durable construction ensures long-term reliability and performance.
  • Simplified Assembly: Easy installation simplifies the assembly process, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details

The BTLC2-22-12-1-B connector is likely specified with particular mating dimensions, contact plating (e.g., gold or tin), and current/voltage ratings. Detailed specifications and 2D/3D models are typically available from TE Connectivity's website or authorized distributors. It's crucial to consult the datasheet to ensure compatibility with the intended application.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess