EN
  • EN
  • DE

MAX8636ETA+T

Part No MAX8636ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.3A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Programmable
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.5V, 2.8V
Output Voltage MAX 3V, 3V
Voltage Dropout (Maximum) 0.2V @ 100mA, 0.2V @ 100mA
Output Current 300mA, 300mA
Operating Supply Current 75μA
PSRR 60dB ~ 55dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN (3x3)
Win Source Part Number 706854-MAX8636ETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8636
Introduction Date April 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8636ETA+T CAD Model

Description

Product Overview: MAX8636ETA+T from Maxim Integrated

The MAX8636ETA+T is a high-performance, step-down DC-DC converter integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This efficient power management component is ideally suited for a wide range of applications, including portable devices, networking equipment, and industrial systems.

Key Features

  • High Efficiency: With its advanced design, the MAX8636ETA+T achieves high conversion efficiency, which helps to extend battery life in portable applications and reduce power loss in high-power systems.
  • Adjustable Output Voltage: The output voltage of this IC can be precisely adjusted to meet the specific needs of the application, ensuring compatibility with a variety of loads.
  • Compact Package: The MAX8636ETA+T comes in a small, thin QFN package, making it an excellent choice for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the IC from damage due to overheating, enhancing system reliability.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes standby power consumption, further improving energy efficiency.

Applications

The versatile MAX8636ETA+T is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless routers and modems
  • Point-of-sale (POS) systems
  • Industrial control systems
  • Power supplies for FPGA, DSP, and ASIC

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources.
  • Switching Frequency: The high switching frequency allows for smaller external components, reducing the overall solution size.
  • Output Current: Capable of delivering substantial output current to drive high-power loads efficiently.
  • Package Type: The IC is available in a lead-free, RoHS-compliant package, highlighting Maxim Integrated's commitment to environmental sustainability.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX8636ETA+T is an excellent choice for designers seeking a reliable and efficient power conversion solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5172 $58.0688
10+ $11.9115 $119.1150
16+ $11.5396 $184.6336
21+ $11.1665 $234.4965
27+ $10.7946 $291.4542
36+ $9.6777 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess