EN
  • EN
  • DE

BAT-HLD-002-SMT

Part No BAT-HLD-002-SMT
Manufacturer TE Connectivity
Catalog Battery Holders, Clips, Contacts
Description BATTERY RETAINER COIN 20MM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Type, Function Coin Cell, Retainer
Style Retainer
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Battery Series 2016
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.110" (2.80mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536966-BAT-HLD-002-SMT
Ultra Librarian 3D Model Ultra Librarian BAT-HLD-002-SMT CAD Model

Description

N

You May Also Be Interested in

Bulgin
BATT HOLDER AA 3 CELL SOLDER LUG
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 2 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATT HOLDER 18350 2 CELL PC PIN
Need more? Email Us
Bulgin
BATT HOLDER 9V 2 CELL SOLDER LUG
Need more? Email Us
Hammond Manufacturing
BATTERY HOLDER AAA 3 CELL LEADS
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 2/3A SMD
Need more? Email Us
Bulgin
BATT HOLDER C 2 CELL SOLDER LUG
Need more? Email Us
200
Keystone Electronics
BATT HOLDER D 4 CELL SOLDER LUG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess