Products specifications Report Issue?

Product Status Obsolete
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 403MHz
Frequency Range 400MHz ~ 406MHz
Antenna Type Chip
Number of Bands 1
VSWR 1.9
Gain -8.7dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.103" (2.62mm)
Applications MICS
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1510826-ANT-403-USP
Ultra Librarian 3D Model Ultra Librarian ANT-403-USP CAD Model

You May Also Be Interested in

Taoglas Limited
RF ANT 1.575GHZ CER PATCH IPEX
Need more? Email Us
ECAD model for AP.25E.07.0054A
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP TILT
Need more? Email Us
ECAD model for TG.09.0113
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
ECAD model for FXP14.07.0100A
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us
ECAD model for FXP831.07.0100C
Taoglas Limited
RF ANT 750MHZ/892MHZ WHIP TILT
Need more? Email Us
ECAD model for TG.30.8113
Abracon LLC
RF ANT 1.575GHZ MOD SMA MALE ADH
Need more? Email Us
ECAD model for APAMP-111
TE Connectivity
RF ANT 315MHZ HELICAL SOLDER SMD
Need more? Email Us
ECAD model for ANT-315-HESM
Taoglas Limited
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
ECAD model for ILA.01
TE Connectivity
RF ANT 403MHZ CHIP SOLDER SMD
Need more? Email Us
ECAD model for ANT-403-USP

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention