EN
  • EN
  • DE

AN6E-14S-5S-003-3

Part No AN6E-14S-5S-003-3
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description Conn. Straight Plug
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045045-AN6E-14S-5S-003-3
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN6E-14S-5S-003-3 CAD Model

Description

The AN6E-14S-5S-003-3 is a connector manufactured by TE Connectivity. While specific detailed information about this particular part number can be limited, understanding TE Connectivity's connector offerings can provide a general understanding of its features and applications. TE Connectivity is a global leader in connectivity and sensor solutions, providing a wide range of connectors for various industries.

Applications

  • Industrial automation
  • Aerospace and defense
  • Automotive
  • Data communication
  • Medical equipment

Features

Based on TE Connectivity's general connector features:

  • Durable Construction: Built to withstand harsh environments.
  • High Reliability: Ensures secure and consistent connections.
  • Variety of Configurations: Available in different pin counts and arrangements.
  • Shielding Options: Some connectors offer shielding to reduce electromagnetic interference (EMI).
  • Easy Installation: Designed for quick and easy assembly.
  • RoHS Compliant: Meets environmental standards.
  • Material: Typically made of high-quality plastics and metals.

Benefits

Benefits based on TE Connectivity's connectors in general:

  • Improved System Performance: Reliable connections ensure optimal signal transmission.
  • Reduced Downtime: Durable construction minimizes failures and downtime.
  • Simplified Assembly: Easy installation reduces assembly time and costs.
  • Environmental Protection: Shielding options protect against EMI.
  • Compliance: Meets industry standards and regulations.

Additional Details

Given the part number AN6E-14S-5S-003-3, the connector is likely a circular connector within TE Connectivity's product line, as indicated by the 'AN' prefix. The '14S' possibly refers to the number of contacts or the shell size. The '5S' could denote contact type or material. The specific application and exact specifications would require access to TE Connectivity's proprietary product documentation or datasheets which are not generally available without direct access to their resources. Generally, these connectors would be chosen for their robust design in applications needing secure and reliable connections, where environmental factors or mechanical stress are present.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess