EN
  • EN
  • DE

AMP774645-000

Part No AMP774645-000
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193853-AMP774645-000
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMP774645-000 CAD Model

Description

The AMP774645-000 is a connector component manufactured by TE Connectivity. Its design ensures secure and reliable electrical connections across different applications. Specifics depend on the assembly it is a component of.

Applications:

  • Industrial Control Equipment
  • Telecommunications Infrastructure
  • Automotive Electronics
  • Data Storage Systems
  • Medical Devices

Features:

  • Robust Construction: Provides durability and resistance to harsh environments.
  • High Conductivity: Ensures efficient signal and power transmission.
  • Secure Connection: Minimizes connection failures and downtime.
  • Compact Design: Allows for use in space-constrained applications.
  • RoHS Compliance: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved System Reliability: Reduces the risk of connection failures.
  • Enhanced Performance: Ensures optimal signal and power transmission.
  • Reduced Maintenance Costs: Durable construction reduces the need for frequent replacements.
  • Simplified Installation: Easy to integrate into existing systems.
  • Long Lifespan: Designed for extended service life.

Additional Details:

The AMP774645-000 connector is part of TE Connectivity's interconnect solutions. It can be used in wire-to-board, wire-to-wire, or board-to-board applications. The connector's housing material is typically a high-performance plastic, and the contacts are made of a conductive metal alloy, such as copper alloy or brass, with appropriate plating (e.g., tin or gold) to enhance conductivity and corrosion resistance. It's designed to meet industry standards for safety and performance, ensuring compatibility and reliability in demanding environments. Dimensions and electrical characteristics vary based on the connector's specific type and configuration.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Fuji Electric
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess