EN
  • EN
  • DE

CAB-00065

Part No CAB-00065
Manufacturer SparkFun Electronics
Catalog D - Sub Cables
Description SERIAL CABLE DB9 M/F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - D-Sub Cables
Mfr SparkFun Electronics
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1168917-CAB-00065
Ultra Librarian 3D Model Ultra Librarian CAB-00065 CAD Model

Description

The CAB-00065 is a standard 9-pin D-Sub cable manufactured by SparkFun Electronics. It is commonly used for serial communication, connecting various devices like computers, development boards, and other peripherals. The cable features a male D-Sub connector on one end and a female D-Sub connector on the other, providing a straightforward solution for point-to-point connections.

Applications:

  • Serial communication between computers and microcontrollers.
  • Connecting debugging tools to embedded systems.
  • Interface with RS-232 devices.
  • Data transfer and control signals in industrial equipment.
  • Connecting older peripherals to modern computers (via adapters if needed).

Features:

  • 9-Pin D-Sub Connectors: Utilizes industry-standard D-Sub connectors for reliable connections.
  • Male to Female Configuration: Features a male connector on one end and a female connector on the other for direct connectivity.
  • Shielded Cable: Minimizes electromagnetic interference for stable signal transmission.
  • Durable Construction: Built with robust materials for long-lasting performance.
  • Standard Length: Provides a convenient length for connecting devices within a typical workspace.

Benefits:

  • Easy Connectivity: Simplifies the process of connecting serial devices.
  • Reliable Data Transfer: Ensures stable and consistent data transmission.
  • Reduced Interference: Shielding minimizes noise, improving signal integrity.
  • Long-Term Durability: Robust construction ensures the cable can withstand repeated use.
  • Versatile Application: Suitable for a wide range of serial communication needs.

Additional Details:

The CAB-00065 cable is typically wired straight-through, meaning that each pin on the male connector corresponds directly to the same pin on the female connector. The cable's shielding helps to prevent electromagnetic interference (EMI) and radio frequency interference (RFI) from disrupting the signal. It is often used in applications where reliable serial communication is essential, such as programming microcontrollers, configuring network devices, and connecting legacy equipment. The cable's standard length provides flexibility in device placement while maintaining signal quality.

You May Also Be Interested in

ITT Cannon, LLC
MICRO 100C S 48" RBW NI
Need more? Email Us
ITT Cannon, LLC
MICRO / D-Sub Cable Assembly D-Type, Micro-D Plug, Male Pins to Individual Wire Leads Unshielded
Need more? Email Us
Omron
CABLE ASSY DB25 BEIGE 2M
Need more? Email Us
Airborn Inc
D-SUB, RCPTL, .050", 3ROW, 51POS
Need more? Email Us
ITT Cannon, LLC
MICRO 31C P 30" RBW FLOAT HT
Need more? Email Us
Omron
CABLE ASSY RS232 8'
Need more? Email Us
ITT Cannon, LLC
MICRO
Need more? Email Us
ITT Cannon, LLC
MICRO 25C PIN 18" WHT NIC
Need more? Email Us
ITT Cannon, LLC
CABLE ASY MIC D-WIRE 15P 457.2MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess