EN
  • EN
  • DE

RAC04-24SC/277-E

Part No RAC04-24SC/277-E
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 4W / Enclosed AC DC Converters 1 Output 24V 167mA 80 ~ 305 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr Recom Power
Series POWERLINE RAC04-C/277 (4W)
Package Tube
Product Status Not For New Designs
Type Enclosed
Number of Outputs 1
Voltage - Input 80 ~ 305 VAC
Voltage - Output 1 24V
Current - Output (Max) 167mA
Power (Watts) 4 W
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -40°C ~ 80°C (With Derating)
Efficiency 79%
Mounting Type Through Hole
Package / Case 7-DIP Module, 6 Leads
Dimension 1.44" L x 1.07" W x 0.67" H (36.7mm x 27.2mm x 17.1mm)
Approval Agency CB, CE, cURus
Line Regulation ±0.2%
Load Regulation 0.5%
Weight 0.091 lb (41.28 g)
Base Product Number RAC04-24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6001
Other Names 20001023,945-2414-5
Standard Package 12
Win Source Part Number 993496-RAC04-24SC/277-E
Ultra Librarian 3D Model Ultra Librarian RAC04-24SC/277-E CAD Model

Description

The POWERLINE RAC04-C/277 (4W) is an enclosed AC/DC converter with SCP feature.

  • Product: AC/DC Converter
  • Series: POWERLINE
  • Model: RAC04-C/277
  • Power Rating: 4 watts
  • Application: ITE (Commercial)
  • Voltage Input Range: 80 ~ 305 VAC
  • Number of Outputs: 1
  • Maximum Output Current: 167mA
  • Voltage Output: 24V
  • Efficiency: 79%
  • Line Regulation: ±0.2%
  • Load Regulation: 0.5%
  • Package: 7-DIP module, 6 leads
  • Temperature Range: -40°C ~ 80°C (With Derating)
  • Approvals: CB, CE, cURus

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess