Products specifications Report Issue?

Flat Flex Type FFC
Mounting Type Through Hole, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 5
Pitch 0.049" (1.25mm)
Termination Kinked Pin
FFC, FCB Thickness 0.30mm
Height Above Board 0.189" (4.80mm)
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1625499-84533-5
Ultra Librarian 3D Model Ultra Librarian 84533-5 CAD Model

You May Also Be Interested in

TE Connectivity
TRIOMATE ASY V19P L=4.064,LDFR
Need more? Email Us
ECAD model for 6-487509-8
TE Connectivity
CONN FPC VERT 19POS 1MM SMD
Need more? Email Us
ECAD model for 1-1734248-9
Amphenol
CONN FFC FPC VERT 11POS 1MM SMD
Lowest to $0.7947
ECAD model for SFW11S-2STE1LF
Omron
CONN FFC FPC 13POS 0.5MM R/A
Need more? Email Us
ECAD model for XF3M-1315-1B
Hirose Electric Co Ltd
CONN FFC BOTTOM 27POS 0.5MM R/A
Need more? Email Us
ECAD model for FH19SC-27S-0.5SH(09)
Yamaichi
CONN FFC VERT 40POS 0.5MM SMD
Need more? Email Us
ECAD model for HF601-40-12
Yamaichi
CONN FFC BOTTOM 50POS 0.5MM R/A
Need more? Email Us
ECAD model for CNU018S-050-0012
Amphenol
CONN FFC FPC TOP 4POS 0.5MM R/A
Need more? Email Us
ECAD model for SFV4R-2STE9HLF
Amphenol
CONN FFC FPC BOTTOM 18POS 1MM RA
Need more? Email Us
ECAD model for SLW18R-1C7LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention