EN
  • EN
  • DE

828922-1

Part No 828922-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CAVITY PLUG 2.5MM SYST DIA 5.4MM / Connector Plug, Sealing For MCP Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
Mfr TE Connectivity
Series MCP 2.8
Package Bag
Product Status Active
Accessory Type Plug, Sealing
Number of Positions 1
For Use With/Related Products MCP Series
Base Product Number 828922
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 908499-828922-1
Ultra Librarian 3D Model Ultra Librarian 828922-1 CAD Model

Description

The 828922-1 is a rectangular connector manufactured by TE Connectivity. It's designed for reliable signal and power transmission in various electronic applications. This connector is part of TE Connectivity's broad range of interconnect solutions, known for their quality and performance.

Applications

  • Industrial automation equipment
  • Telecommunications systems
  • Data communication devices
  • Medical equipment
  • Aerospace and defense applications

Features

  • Durable construction for reliable performance in harsh environments
  • High-density contact arrangement for space-saving design
  • Polarization features to prevent mis-mating
  • Various termination options including crimp, solder, and press-fit
  • Compliant with industry standards for interoperability

Benefits

  • Ensures reliable signal and power transmission, minimizing downtime
  • Reduces overall system size and weight due to its compact design
  • Simplifies assembly and maintenance with easy-to-use termination options
  • Provides a secure and stable connection, even in demanding applications
  • Offers long-term cost savings through reduced maintenance and replacement costs

Additional Details

The 828922-1 rectangular connector is typically made from high-performance materials such as thermoplastic or metal alloys. These materials provide excellent resistance to temperature, humidity, and vibration, ensuring long-term reliability. The connector's contact plating is often gold or tin, which offers superior conductivity and corrosion resistance. It is designed to meet stringent environmental standards and is suitable for use in a wide range of operating conditions. It's a key component in ensuring reliable interconnections across various electronic devices and systems, providing a robust and dependable solution for complex connectivity requirements. The specific number of positions, voltage rating, and current rating can vary, so referring to the datasheet is essential for precise specifications. Its design allows for secure and stable connections, minimizing the risk of signal loss or power interruption. Proper installation and mating procedures are vital to maintain the connector's optimal performance and longevity.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,010+ $0.0249 $50.0490
4,905+ $0.0204 $100.0620
7,580+ $0.0198 $150.0840
10,420+ $0.0192 $200.0640
13,515+ $0.0185 $250.0275
18,075+ $0.0166 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,160 pieces
MOQ: 2010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess