Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Product Status Obsolete
Type PLCC
Number of Positions or Pins (Grid) 68 (4 x 17)
Pitch - Mating 0.050" (1.27mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100.0µin (2.54µm)
Contact Material - Mating Phosphor Bronze
Mounting Surface Mount
Features Closed Frame
Termination Solder
Pitch - Post 0.050" (1.27mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 100.0µin (2.54µm)
Contact Material - Post Phosphor Bronze
Housing Material Thermoplastic
Material Flammability Rating UL94 V-0
Base Product Number 822516
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 4,180
Win Source Part Number 1334080-822516-5
Ultra Librarian 3D Model Ultra Librarian 822516-5 CAD Model

Description

The 1334080-822516-5 is a PLCC type IC socket from TE Connectivity AMP Connectors.

  • Type: PLCC
  • Frame: Closed frame
  • Termination: Solder
  • Housing Material: Thermoplastic
  • Material Flammability Rating: UL94 V-0
  • Mounting: Surface mount
  • Positions/Pins: 68
  • Grid: 4 x 17
  • Pitch-Mating: 0.050” (1.27mm)
  • Contact Finish-Mating: Tin
  • Contact Finish Thickness-Mating: 100.0µin (2.54µm)
  • Contact Material-Mating: Phosphor bronze
  • Pitch-Post: 0.050” (1.27mm)
  • Contact Finish-Post: Tin
  • Contact Finish Thickness-Post: 100.0µin (2.54µm)
  • Contact Material-Post: Phosphor bronze
  • Package: 4,180

You May Also Be Interested in

Analog Devices Inc.
IC PWR MANAGEMENT GSM 28-TSSOP
Lowest to $88.2778
ECAD model for ADP3404ARU-REEL7
Others
Need more? Email Us
ECAD model for GS1117AX15
Others
Lowest to $0.1837
ECAD model for HX1017-AFS
Others
Need more? Email Us
ECAD model for HWSA102
Others
Need more? Email Us
ECAD model for HC240F1508NAE
Others
Lowest to $0.2070
ECAD model for HY2110-DB
Others
Lowest to $0.2561
ECAD model for HX2001-FB
Others
Need more? Email Us
ECAD model for HA6629A-48
Omron
16 DC IN 16 NPN OUT MIL CNTR
Lowest to $204.1600
ECAD model for NX-MD6121-5

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention