Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Wire to Board
Mfr TE Connectivity AMP Connectors
Series Buchanan
Package Bulk
Product Status Active
Number of Levels 1
Positions Per Level 2
Pitch 0.197" (5.00mm)
Mating Orientation Horizontal with Board
Current 17.5 A
Voltage 300 V
Wire Gauge 12-30 AWG
Mounting Type Through Hole
Wire Termination Screw - Rising Cage Clamp
Features Interlocking (Side)
Color Blue
Housing Material Polyamide (PA66), Nylon 6/6
Contact Material - Plating Brass - Tin Plated
Clamp Material - Plating Brass - Nickel Plated
Screw Material - Plating Brass - Nickel Plated
Torque - Screw 0.79 Nm (7.0 Lb-In)
Screw Thread M3
Base Product Number 796681
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1366073-796681-2
Ultra Librarian 3D Model Ultra Librarian 796681-2 CAD Model

Description

The TE Connectivity AMP Connectors Buchanan Terminal Block is a reliable and versatile solution for wire-to-board connections.

  • Wire Gauge: 12-30 AWG
  • Pitch: 0.197" (5.00mm)
  • Current Rating: 17.5A
  • Housing Material: Polyamide (PA66), Nylon 6/6
  • Mounting Type: Through Hole
  • Features: Interlocking (Side)
  • Packaging: Bulk
  • Series: Buchanan
  • Product Status: Active

You May Also Be Interested in

METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN07G7
Phoenix Contact
CONN TERM BLK GROUND 12-26AWG
Lowest to $65.3799
ECAD model for 3209536
Phoenix Contact
TERM BLK 6P SIDE ENT 2.54MM PCB
Lowest to $3.3014
ECAD model for 1725698
Eaton Bussmann
PWR FEED THRU BLK 6POS 115A 300V
Need more? Email Us
ECAD model for C7021-06N
WAGO Corporation
PUSH-IN TYPE JUMPER BAR; INSULAT
Need more? Email Us
ECAD model for 2006-403
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SR99S01VBNN06G7
221
TE Connectivity
TERM BLK NEMA 2POS
Need more? Email Us
ECAD model for 221
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $0.5497
ECAD model for 1984617
Weidmuller
CONN TERM BLK GROUND 6-16 AWG
Need more? Email Us
ECAD model for 1010300000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention