Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 3
Positions Per Level 3
Number of Levels 1
Pitch 0.197"
Plug Wire Entry 180°
Termination Style Screw - Rising Cage Clamp
Mounting Style Free Hanging (In-Line)
Current - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-30 AWG
Wire Gauge or Range - mm2 0.05-3mm2
Color Green
Temperature Range - Operating -40°C ~ 110°C
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side), Side Stacking
Material Flammability Rating UL94 V-0
Screw Size M3
Torque - Screw 0.79 Nm (7.0 Lb-In)
Wire Strip Length 6-7.5mm
Contact Material Phosphor Bronze
Dielectric Material Polyamide (PA66), Nylon 6/6
Insulation Height 0.610" (15.49mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1133752-796640-3
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 796640-3 CAD Model

Description

The 1133752-796640-3 is a female socket plug electronic component manufactured by TE Connectivity AMP Connectors.

  • Positions per Level: three
  • Levels: one
  • Pitch: 0.197 inches
  • Mounting Style: free hanging (in-line)
  • Termination Style: screw - rising cage clamp
  • Voltage Rating: 300V
  • Current Rating: 15A
  • Wire Gauge Range: 12-30 AWG or 0.05-3mm2
  • Color: green
  • Insulation Height: 0.610 inches or 15.49mm
  • Screw Size: M3
  • Applications: connectors and interconnects
  • Popularity: medium
  • Packaging: bulk
  • Supply and Demand Status: balance

You May Also Be Interested in

On Shore Technology Inc.
TERM BLOCK PLUG 4POS STR 5MM / 4 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) Free Hanging (In-Line)
Need more? Email Us
ECAD model for OSTTJ047150
On Shore Technology Inc.
CONN BARRIER STRIP 5CIRC 0.374" / 5 Circuit 0.374" (9.50mm) Barrier Block Connector Screws with Captive Plate
Need more? Email Us
ECAD model for OSTYK51105030
Amphenol Anytek
20 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for TQ2001000000G
Littelfuse Inc.
PWR SPLICE BLOCK 3POS 310A 600V / 3 Pole Power Splicer Terminal Block 310 A 600 V
Need more? Email Us
ECAD model for 0LS31263Z
Amphenol Anytek
5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
ECAD model for HC0500800000G
Littelfuse Inc.
PWR DISTRIB BLOCK 3POS 175A 600V / 3 Pole Power Distribution Block 175 A 600 V
Need more? Email Us
ECAD model for 0LD25803ZXDIN
Phoenix Contact
Terminal Block, Push-In, 4 Poles, 500V, 17.5A, 0.14 ... 1.5mm², Blue
Need more? Email Us
ECAD model for 3214631
Amphenol Anytek
TERM BLOCK 10POS 45DEG 7.5MM PCB / 10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
ECAD model for H31010800000G
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for 10492.1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention