Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity
Series Micro MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male Pin
Number of Positions 4
Pitch 0.118" (3.00mm)
Number of Rows 2
Row Spacing 0.118" (3.00mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color Black
Temperature Range - Operating -40°C ~ 105°C
Note Contacts Not Included
Base Product Number 794615
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 858262-794615-4
Ultra Librarian 3D Model Ultra Librarian 794615-4 CAD Model

Description

The Micro MATE-N-LOK rectangular connector housing is a compact and reliable solution for your electronic connections.

  • Positions: 4
  • Pitch: 0.118" (3.00mm)
  • Color: Black
  • Fastening Type: Locking Ramp
  • Connector Type: Plug
  • Contact Gender: Male Pin
  • Termination: Crimp
  • Contacts: Not Included
  • Operating Temperature Range: -40°C to 105°C
  • Package: Bulk
  • Quantity per Package: 1,000 pcs
  • Status: Active
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0106
ECAD model for 500588000
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
ECAD model for 40-600-10
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Need more? Email Us
ECAD model for 22-28-4063
Samtec Inc.
CONN RCPT 160POS 0.05 GOLD SMD / 160 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $30.3333
ECAD model for SOLC-140-02-S-Q
CISCO
Need more? Email Us
ECAD model for 08-0230-01
TE Connectivity
CONN SOCKET 20AWG CRIMP TIN / Socket Contact Tin 20 AWG Crimp Stamped
Lowest to $0.0569
ECAD model for 7-1452656-1
Molex, LLC
3.00mm (.118") Pitch Micro-Fit 3.0™ Header, Surface Mount Compatible, Dual Row, Vertical, with PCB Polarizing Peg, 24 Circuits
Lowest to $8.9257
ECAD model for 43045-2414
Others
Lowest to $29.3699
ECAD model for 245805026000829+
JAE Electronics
CONN HEADER VERT 20POS 2.2MM / Connector Header Through Hole 20 position 0.087" (2.20mm)
Lowest to $1.7272
ECAD model for MX34020UF1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2993 $50.8810
410+ $0.2456 $100.6960
635+ $0.2380 $151.1300
870+ $0.2303 $200.3610
1,125+ $0.2226 $250.4250
1,505+ $0.1996 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,855 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention