Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series Micro MATE-N-LOK
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20-24 AWG
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 794606
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363100-794606-2
Ultra Librarian 3D Model Ultra Librarian 794606-2 CAD Model

Description

The TE Connectivity AMP Connectors 794606-2 is a socket contact designed for rectangular connectors.

  • Series: Micro MATE-N-LOK
  • Contact Termination: Crimp
  • Wire Gauges: 20 to 24 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Status: Active
  • MSL Level: Unlimited
  • ECCN: EAR99
  • Packaging: Tape and Reel

You May Also Be Interested in

TE Connectivity
M-U-M-N-LPLUGCABLECLAMP / Connector Cable Clamp For Mini-Universal MATE-N-LOK Series
Lowest to $0.9616
ECAD model for 316454-1
Samtec Inc.
CONN SOCKET 50POS SMD GOLD / 50 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Lowest to $8.3059
ECAD model for QSS-025-01-L-D-A
Samtec Inc.
CONN HDR 120POS SMD GOLD / 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $9.1161
ECAD model for QTH-060-02-F-D-A
TE Connectivity
CONN RCPT 4POS IDC 26AWG GOLD
Lowest to $4.6815
ECAD model for 3-644043-4
TE Connectivity
CONN HEADER VERT 14POS 2.54MM
Lowest to $16.1624
ECAD model for 5499160-2
TE Connectivity
CONN RCPT 20P 0.049 TIN SMD R/A / 20 Position Receptacle Connector 0.049" (1.25mm) Surface Mount, Right Angle Tin
Need more? Email Us
ECAD model for 5-175639-0
TE Connectivity
CONN SOCKET 16-18AWG CRIMP SILVR / Socket Contact Silver 16-18 AWG Crimp Stamped
Need more? Email Us
ECAD model for 968221-6
TE Connectivity
CONN PLUG HSG 3POS 4.00MM / 3 Rectangular Connectors - Housings Plug Black 0.157" (4.00mm)
Lowest to $1.4992
ECAD model for 1-1670730-1
TE Connectivity
CONN BCKSHLL/CBL CLMP R/A 42POS / Connector Backshell For
Need more? Email Us
ECAD model for 965643-1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1219 $50.5885
1,000+ $0.1000 $100.0000
1,550+ $0.0969 $150.1950
2,135+ $0.0938 $200.2630
2,760+ $0.0906 $250.0560
3,695+ $0.0813 $300.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 415 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention