Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK II
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 3
Pitch -
Number of Rows 3
Row Spacing 0.163" (4.14mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color Natural
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 794186
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365591-794186-1
Ultra Librarian 3D Model Ultra Librarian 794186-1 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK II series offers a reliable solution for your rectangular connector housing needs.

  • Mounting Type: Free Hanging (In-Line)
  • Connector Type: Plug
  • Contact Gender: Male or Female
  • Number of Positions: 3
  • Number of Rows: 3
  • Fastening Type: Latch Lock
  • Color: Natural
  • Contacts Included: No
  • Row Spacing: 0.163" (4.14mm)
  • Operating Temperature: -55°C to 105°C
  • Product Status: Active

You May Also Be Interested in

ITT Cannon, LLC
CONN STRAIN RELIEF HOOD 4POS PLU / Connector Hood and Strain Relief For Trident Rectangular Plugs
Need more? Email Us
ECAD model for TST04AH00
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM / Connector Header Surface Mount 40 position 0.050" (1.27mm)
Lowest to $7.1919
ECAD model for TFM-120-12-S-D-A
Conexant Systems
Lowest to $2.8925
ECAD model for 11627-31
Samtec Inc.
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Lowest to $23.9285
ECAD model for TSM-105-02-SM-DV-P-TR
Adam Technologies, Inc.
CONN PLUG HSG 6POS 2.54MM
Need more? Email Us
ECAD model for CDH-06
TE Connectivity
CONN HEADER R/A 10POS 2.54MM / Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Lowest to $2.6591
ECAD model for 5499786-1
Adam Technologies, Inc.
CONN PLUG HSG 2POS 2.54MM / 2 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for CDH-02
Samtec Inc.
CONN HEADER VERT 30POS 1.27MM / Connector Header Through Hole 30 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for TFM-115-01-L-D
Samtec Inc.
CONN HEADER R/A 5POS 2.54MM / Connector Header Through Hole, Right Angle 5 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-105-12-T-S-708-RA

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention