Products specifications Report Issue?

Connector Type Plug
Contact Type Female Socket
Number of Positions 4
Pitch 0.200" (5.08mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Discrete
Wire Gauge 16 AWG
Features Feed Through
Contact Finish Tin
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633071-794036-4
Ultra Librarian 3D Model Ultra Librarian 794036-4 CAD Model

You May Also Be Interested in

3M
CONN RCPT 36POS IDC 30AWG GOLD
Need more? Email Us
ECAD model for 82036-6006RB
JST Sales America Inc.
CONN RCPT 2POS IDC 30AWG TIN
Need more? Email Us
ECAD model for 02ZR-3H-P
Hirose Electric Co Ltd
CONN PLUG OPER 26POS 0.3MM INLIN
Lowest to $0.9107
ECAD model for DF56L-26P-0.3SD(51)
Omron
CONN SOCKET 50POS IDC 26-28AWG
Need more? Email Us
ECAD model for XG5M-5035-N
Hirose Electric Co Ltd
CONN PLUG 12POS SOLDER GOLD
Need more? Email Us
ECAD model for 3240-12P-TO-C
Hirose Electric Co Ltd
CONN RCPT 12POS IDC 26AWG TIN
Need more? Email Us
ECAD model for DF11-12DS-2R26(05)
3M
CONN PLUG 3POS IDC 24-26AWG GOLD
Need more? Email Us
ECAD model for 37103-3163-000 FL 100
3M
CONN RCPT 16P IDC 26-28AWG GOLD
Need more? Email Us
ECAD model for CHG-2016-J01010-KCP
HARTING
CONN RCPT 64POS IDC 26-28AWG
Need more? Email Us
ECAD model for 09185646813

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention