EN
  • EN
  • DE

787082-9

Part No 787082-9
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-TYPE RCPT 100POS R/A SLDR / 100 Position D-Type Receptacle, Female Sockets Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Style D-Type
Connector Type Receptacle, Female Sockets
Number of Positions 100
Number of Rows 2
Mounting Board Edge, Through Hole, Right Angle
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Flange Feature Housing/Shell (2-56); Latchblocks
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Backset Spacing 0.146" (3.71mm)
Features Board Lock, Shielded
Voltage Rating 30V
Color Black
Dielectric Material Thermoplastic
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 787082
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 787082-9-ND,A136610,-787082-9-SI,-6422325400-SI,-6422325400-SI-ND
Standard Package 6
Win Source Part Number 1333216-787082-9
Ultra Librarian 3D Model Ultra Librarian 787082-9 CAD Model

Description

The TE Connectivity AMP Connectors 1333216-787082-9 D-sub connector assembly is a reliable choice for many electronic applications.

  • Positions: 100
  • Color: Black
  • Shielded: Yes
  • Connector Type: Receptacle, Female Sockets
  • Contact Finish: Gold
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 30V
  • Temperature Range: -55℃ to 105℃
  • Mounting: Board Edge, Through Hole, Right Angle
  • RoHS Compliant: No
  • REACH Affected: Yes
  • Current Rating: 1A
  • Series: 787082
  • Shell Size: 0.050 Pitch x 0.100 Row to Row

You May Also Be Interested in

ITT Cannon, LLC
CONN MICRO-D RCPT 15POS R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 37POS R/A SLDR
Need more? Email Us
Glenair, Inc.
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD PLG 15POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB RCPT 13POS SOLDER CUP
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 21POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD RCPT 62P VERT SLDR
Need more? Email Us
Phoenix Contact
CONN D-SUB RCPT 9POS TERM BLK
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess