Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series SL-156
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 9
Pitch 0.156" (3.96mm)
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Features Polarizing Key
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770849
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365730-770849-9
Ultra Librarian 3D Model Ultra Librarian 770849-9 CAD Model

Description

The TE Connectivity AMP Connectors SL-156 is a rectangular connector housing designed for various applications.

  • Mounting Type: Free Hanging (In-Line)
  • Temperature Range: -55°C to 105°C
  • Contact Termination: Crimp
  • Positions: 9
  • Rows: 1
  • Polarizing Key: Yes
  • Pitch: 0.156" (3.96mm)

You May Also Be Interested in

TE Connectivity
CONN TERMINATE COVER 30POS .050 / Connector Cap (Cover) For AMPMODU 50/50 Grid Series
Lowest to $1.9314
ECAD model for 104891-3
TE Connectivity
CAP PIN ASSY, 4P, FLANGE, SEALED / 4 Rectangular Connectors - Housings Plug Blue 0.209" (5.30mm)
Lowest to $9.8497
ECAD model for 2339729-1
TE Connectivity
PERIMETER SEAL PLUG HOUSING 3PIN / Connector Plug, Sealing For Signal Double Lock Series
Lowest to $0.0997
ECAD model for 2321920-3
TE Connectivity
CONN BCKSHLL/CBL CLMP R/A 42POS / Connector Backshell For
Need more? Email Us
ECAD model for 965643-1
Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX11LB-100S/10-SV(71)
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD / 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $6.7576
ECAD model for FX18-60S-0.8SV15
TE Connectivity
M-U-M-N-LPLUGCABLECLAMP / Connector Cable Clamp For Mini-Universal MATE-N-LOK Series
Lowest to $0.9616
ECAD model for 316454-1
TE Connectivity
CONN SOCKET 16-18AWG CRIMP SILVR / Socket Contact Silver 16-18 AWG Crimp Stamped
Need more? Email Us
ECAD model for 968221-6
Samtec Inc.
CONN HDR 120POS SMD GOLD / 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $9.1161
ECAD model for QTH-060-02-F-D-A

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3983 $51.7790
310+ $0.3268 $101.3080
475+ $0.3166 $150.3850
655+ $0.3064 $200.6920
845+ $0.2962 $250.2890
1,130+ $0.2655 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,260 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention