Products specifications Report Issue?

Connector Type Plug
Contact Type Male or Female
Number of Positions 4
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Detent Lock
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632967-770336-1
Ultra Librarian 3D Model Ultra Librarian 770336-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 9POS 5.00MM
Need more? Email Us
ECAD model for 8-968971-2
Amphenol Sine Systems Corp
CONN PLUG HSG 8POS
Need more? Email Us
ECAD model for AT06-08SA-SRBK
TE Connectivity
CONN PLUG HSG 6POS
Need more? Email Us
ECAD model for DT06-6S-E003
TE Connectivity
CONN PLUG HSG 3POS 4.00MM
Need more? Email Us
ECAD model for 4-1703843-1
Amphenol Sine Systems Corp
CONN RCPT HSG 12POS 14-20AWG
Need more? Email Us
ECAD model for AT04-12PA-ECBLK
Amphenol Sine Systems Corp
CONN RCPT HSG 8POS 14-20AWG
Need more? Email Us
ECAD model for AT04-08PA-MMBLK
TE Connectivity
DT04-2P AND WEG ONLY
Need more? Email Us
ECAD model for DT04-2P-KIT
Souriau-Sunbank by Eaton
CONN PLUG HSG 24POS 5.08MM
Need more? Email Us
ECAD model for SMS24PDH1
Hirose Electric Co Ltd
CONN PLUG HSG 3POS 10.16MM
Lowest to $2.5175
ECAD model for DF60-3EP-10.16C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention