EN
  • EN
  • DE

M80-4C10605F1-02-325-00-000

Part No M80-4C10605F1-02-325-00-000
Manufacturer Harwin Inc.
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN RCPT 8P CRIMP 24-28AWG GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Number of Positions 8 (6 + 2 Power)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Fastening Type Screw Lock
Cable Termination Crimp
Wire Type Discrete
Wire Gauge 24-28 AWG
Features Jackscrews
Contact Finish Gold
Contact Finish Thickness 11.8µin (0.30µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634926-M80-4C10605F1-02-325-00-000
Ultra Librarian 3D Model Ultra Librarian M80-4C10605F1-02-325-00-000 CAD Model

Description

N

You May Also Be Interested in

3M
CONN RCPT 4POS IDC 20-22AWG GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG 30POS SOLDER GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 3POS IDC 26AWG TIN
Need more? Email Us
TE Connectivity
RITS CONN.SOCKET ASSY 4P RED
Need more? Email Us
3M
CONN RCPT 10P IDC 26-28AWG GOLD
Need more? Email Us
Harwin Inc.
CONN RCPT 4POS SOLDER 12AWG GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 4POS POKE-IN 18-26AWG
Need more? Email Us
TE Connectivity
MTEI CONN 6P REC ASSY
Need more? Email Us
3M
CONN RCPT 30P IDC 26-28AWG GOLD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess