Products specifications

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 9
Pitch 0.198" (5.03mm)
Number of Rows 3
Row Spacing 0.198" (5.03mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1632943-770092-1
Ultra Librarian 3D Model Ultra Librarian 770092-1 CAD Model

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSG 12POS 14-20AWG
Need more? Email Us
ECAD model for AT04-12PA-RDBLK
TE Connectivity
CONN PLUG HSG 50POS
Lowest to $49.0299
ECAD model for DRC26-50S02
TE Connectivity
CONN PLUG HSG 12POS
Need more? Email Us
ECAD model for DT06-12SD-B016
TE Connectivity
CONN PLUG HSG 3POS 4.50MM
Need more? Email Us
ECAD model for 776523-2
TE Connectivity
CONN RCPT HSG 3POS 3.00MM
Need more? Email Us
ECAD model for 2029047-3
TE Connectivity
PLG, 12P, GRN, BLOCKED, C
Need more? Email Us
ECAD model for DT06-12SC-C017
TE Connectivity
CONN PLUG HSG 16POS 3.00MM
Need more? Email Us
ECAD model for 1-794615-6
Amphenol Sine Systems Corp
CONN RCPT HSG 12POS 14-20AWG
Need more? Email Us
ECAD model for AT04-12PD
TE Connectivity
CONN RCPT HSG 6POS 2.54MM
Need more? Email Us
ECAD model for 965412-1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention