EN
  • EN
  • DE

RJ5EW100

Part No RJ5EW100
Manufacturer Nidec Copal Electronics
Catalog Potentiometers, Variable Resistors
Description TRIMMER 10 OHM 0.25W PC PIN TOP  /  10 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Top Adjustment
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Nidec Copal Electronics
Series RJ-5
Package Bulk
Resistance 10 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±250ppm/°C
Number of Turns 14
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Dimension Rectangular - 0.236" x 0.169" Face (6.00mm x 4.30mm)
Base Product Number RJ5EW
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names RJ-5EW 10 OHM (100),RJ-5EW100
Standard Package 200
Win Source Part Number 978183-RJ5EW100
Ultra Librarian 3D Model Ultra Librarian RJ5EW100 CAD Model

Description

The Nidec Copal Electronics RJ-5 series RJ5EW100 trimmer potentiometer is a through-hole type resistor. It has PC pins for termination and comes in bulk packaging.

  • Standard Package Quantity: 200 pieces
  • Tolerance: ±10 percent
  • Temperature Coefficient: ±250ppm/°C
  • Power Rating: 0.25W or 1/4W
  • Turns: 14
  • Adjustment: Top
  • Resistive Material: Cermet
  • Resistance: 10 Ohms
  • Dimension: 0.236 inches x 0.169 inches (6.00mm x 4.30mm)

You May Also Be Interested in

Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
Nidec Copal Electronics
TRIMMER 1K OHM 0.25W GW TOP ADJ
Lowest to $2.7331
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 1kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0528
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 2kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0646
Murata Electronics North America
Lowest to $2.5527
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 100Ω SMD Trimmer Potentiometers RoHS
Lowest to $0.0528
Copal Electronics Inc.
Lowest to $1.3063
JIERR
±10% 250mW 500Ω SMD-3P,4.8x3.9mm Trimmer Potentiometers RoHS
Lowest to $0.9384
Murata Electronics North America
Res Cermet Trimmer 2K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD T/R
Lowest to $4.8972

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess