Products specifications Report Issue?

Connector Type Plug, Rear Section
Contact Type Male or Female
Number of Positions 12
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632927-770042-1
Ultra Librarian 3D Model Ultra Librarian 770042-1 CAD Model

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSG 8POS 14-20AWG
Need more? Email Us
ECAD model for AT04-08PD-MM01
Amphenol Sine Systems Corp
CONN PLUG HSG 8POS 14-20AWG
Need more? Email Us
ECAD model for AT06-08SB-SR2BK
JAE Electronics
CONN RCPT HSG 36POS 2.50MM
Lowest to €4.7641
ECAD model for MX23A36SF1
TE Connectivity
JUN-POW-TIM GEH 12P
Need more? Email Us
ECAD model for 1-967622-6
TE Connectivity
CONN RCPT HSG 8POS
Need more? Email Us
ECAD model for DT04-08PC
Amphenol Sine Systems Corp
CONN RCPT HSG 8POS 14-20AWG
Need more? Email Us
ECAD model for AT04-08PD-RD01
Souriau-Sunbank by Eaton
CONN RCPT HSG 6POS 5.08MM
Need more? Email Us
ECAD model for SMS6RDH1
TE Connectivity
CONN PLUG HSG 24POS 4.20MM
Need more? Email Us
ECAD model for 2-1586000-4
TE Connectivity
PLUG, HVIL ONLY, KEY D, HVA280-2
Need more? Email Us
ECAD model for 2103149-4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention