Products specifications Report Issue?

Win Source Part Number WS1196665-5M240ZM68C4N
Win Source Part Number Cross
Manufacturer Intel
Category Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices)
Series MAX® V
Package Tray
Product Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Operating Temperature 0°C ~ 85°C (TJ)
Ultra Librarian 3D Model Ultra Librarian 5M240ZM68C4N CAD Model

Description

The Intel MAX V is an embedded CPLD (Complex Programmable Logic Device) that offers high performance and flexibility for a wide range of applications.

  • Number of Logic Elements/Blocks: 240
  • Delay Time tpd1: 7.5ns
  • Voltage - Supply: 1.71V to 1.89V
  • Programmable Type: In-System Programmable
  • Package: Tray
  • Operating Temperature: 0°C to 85°C

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44PLCC
Need more? Email Us
ECAD model for ISPLSI 1016-110LJ
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064E-100LT100
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 44TQFP
Need more? Email Us
ECAD model for ISPLSI 1016E-125LT44
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 1032E-125LTN
Altera
IC CPLD 440MC 5.4NS 144TQFP / CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 144-Pin TQFP Tray
Lowest to €11.6981
ECAD model for EPM570GT144C5N
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44TQFP
Lowest to €50.5585
ECAD model for ISPLSI 1016E-100LT44
Lattice Semiconductor Corporation
IC CPLD 64MC 4.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064E-200LT100
Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 44TQFP
Need more? Email Us
ECAD model for ISPLSI 1016-90LT44
Lattice Semiconductor Corporation
IC CPLD 512MC 8.5NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5512VA-110LQ208

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention